STMicroelectronics, Inc. No. Of Amplifiers Stmicroelectronics TS27L4IDT.

Description
No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.04V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.04V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Stmicroelectronics - 28AC5008 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Stmicroelectronics
28AC5008
No. Of Amplifiers Stmicroelectronics 28AC5008
No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.04V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.04V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 28AC5008
Product Name No. Of Amplifiers Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
20 GHz Rf Amplifier - 860-CMD295 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Audio Amplifiers - 448-IRS2461SXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
View Details
7 suppliers
Precision Dual Micropower CMOS Operational Amplifier - ALD2731APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers