STMicroelectronics, Inc. 100kHz 1.5V 16V TSSOP Operational Amplifier IC TS27L4CPT

Description
Micropower, high voltage CMOS op-amp
Request a Quote Datasheet
Description
Micropower, high voltage CMOS op-amp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TS27L4CPT - Rochester Electronics
Newburyport, MA, United States
Micropower, high voltage CMOS op-amp

Micropower, high voltage CMOS op-amp

Supplier's Site Datasheet
Singapore, Singapore
100kHz 1.5V 16V TSSOP Operational Amplifier IC
687-TS27L4CPT
100kHz 1.5V 16V TSSOP Operational Amplifier IC 687-TS27L4CPT
4-Ch CMOS Op Amp, 100kHz GBW, 1.5V-16V, 10uA, TSSOP Product overview: TS27L4CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 1.5V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 1.5V, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L4CPT can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 100kHz GBW, 1.5V-16V, 10uA, TSSOP Product overview: TS27L4CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 1.5V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 1.5V, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L4CPT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1101284-TS27L4CPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1101284-TS27L4CPT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1101284-TS27L4CPT
Win Source Part Number: 1101284-TS27L4CPT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: CMOS Slew Rate: 0.04V/µs Gain Bandwidth Product: 100 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 1.1 mV Current - Supply: 10µA (x4 Channels) Current - Output / Channel: 45 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): TLC27L4IPWR; TS27L4IPT; TS27L4AIPT; TLC27L4CPWR; LP324PWR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Base Product Number: TS27L4 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1101284-TS27L4CPT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 0.04V/µs
Gain Bandwidth Product: 100 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.1 mV
Current - Supply: 10µA (x4 Channels)
Current - Output / Channel: 45 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLC27L4IPWR; TS27L4IPT; TS27L4AIPT; TLC27L4CPWR; LP324PWR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: TS27L4
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TS27L4CPT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS27L4CPT-ND
Instrumentation, Op Amps, Buffer Amps TS27L4CPT-ND
CMOS Amplifier 4 Circuit 14-TSSOP

CMOS Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27L4CPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27L4CPT
Instrumentation, OP Amps, Buffer Amps TS27L4CPT
CMOS Amplifier 4 Circuit 14-TSSOP

CMOS Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L4CPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27L4CPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27L4CPT
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS27L4CPT
Operational Amplifiers - Op Amps TS27L4CPT
Operational Amplifiers - Op Amps Quad Prec Low-Power

Operational Amplifiers - Op Amps Quad Prec Low-Power

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS27L4CPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27L4CPT
Integrated Circuits (ICs) - Linear - Amplifiers TS27L4CPT
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TS27L4CPT 687-TS27L4CPT 1101284-TS27L4CPT TS27L4CPT-ND TS27L4CPT TS27L4CPT TS27L4CPT TS27L4CPT
Product Name 100kHz 1.5V 16V TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Package Type SSOP; SOP; TSSOP; TSSOP14 Tape and Reel 14-TSSOP (0.173", 4.40mm Width) TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Life Cycle Stage Active Active Active
Supply Voltage (VS) 8 volts 3 volts
Slew Rate 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 4.00E-8 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2467593P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-CLC452AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers