The TS27L4AIDT is a low-power quad operational amplifier designed for applications requiring minimal power consumption, with a typical current draw of only 10 µA per amplifier. It operates effectively with both single and dual supply voltages and features a wide input voltage range, allowing the output voltage to swing to ground. The device is unity gain stable and offers excellent phase margin when driving capacitive loads, making it suitable for a variety of signal processing tasks. This operational amplifier utilizes a CMOS process, providing high input impedance and low input current, which is advantageous over JFET devices due to reduced input current drift with temperature changes. The TS27L4AIDT is available in a SO-14 package and is specified for operation within a temperature range of 0°C to 70°C. This product is ideal for low consumption applications where power efficiency is critical.
Manufacturer: STMicroelectronics
Win Source Part Number: 1274224-TS27L4AIDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Family Name: TS27L4
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Output Current per Channel: 60mA
SR - Slew Rate: 0.04 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): TLC1079CDRG4; NJM12902E; TLC1079CD;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
4-Ch CMOS Op Amp, 100kHz GBW, 18V Dual Supply, 10uA IQ, SO Product overview: TS27L4AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 18V, 10uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 18V, 10uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L4AIDT can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
TS27L4 - Amplifiers and Comparators-AMPLI
IC CMOS 4 CIRCUIT 14SO
CMOS Amplifier 4 Circuit 14-SO
Operational Amplifiers - Op Amps Quad Prec Low-Power
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1274224-TS27L4AIDT | 687-TS27L4AIDT | 497-11081-1-ND | TS27L4AIDT | TS27L4AIDT | TS27L4AIDT | TS27L4AIDT | TS27L4AIDT | TS27L4AIDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L4AIDT | Dual 100kHz 18V 10uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||||
| VOS | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs |