The TS27L4ACPT is a very low power precision CMOS quad operational amplifier designed for applications requiring low power consumption. It operates with single or dual supplies and features a power consumption of only 10 µA per operational amplifier. The output voltage can swing to ground, making it suitable for a variety of signal processing tasks. This amplifier is unity gain stable and offers excellent phase margin on capacitive loads, which enhances its performance in various circuit configurations. The TS27L4ACPT provides high input impedance and extremely low input currents, with the added benefit of minimal input current drift with temperature changes. It is available in a TSSOP14 package, facilitating compact designs. This product is particularly well-suited for low consumption applications where efficiency is critical.
CMOS Amplifier 4 Circuit 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
Operational Amplifiers - Op Amps Quad Prec Low-Power
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS27L4ACPT-ND | TS27L4ACPT | TS27L4ACPT | TS27L4ACPT | TS27L4ACPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | ||
| Slew Rate | 0.0400 V/µs | 4.00E-8 V/µs | 0.0400 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 16 volts |