CMOS Amplifier 4 Circuit 14-SO
4-Ch CMOS Op Amp, 100kHz GBW, 10uA Supply, 16V Max Product overview: TS27L4ACDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 10uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 10uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L4ACDT can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
CMOS Amplifier 4 Circuit 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS27L4ACDT-ND | 687-TS27L4ACDT | TS27L4ACDT | TS27L4ACDT | TS27L4ACDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100kHz 10uA 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | ||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | 0.0400 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS |