STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TS27L2IDT

Description
CMOS Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-2251-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2251-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2251-2-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2251-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2251-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2251-1-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2251-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2251-6-ND
Instrumentation, Op Amps, Buffer Amps 497-2251-6-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100kHz 16V 10uA SOIC Operational Amplifier IC
687-TS27L2IDT
100kHz 16V 10uA SOIC Operational Amplifier IC 687-TS27L2IDT
2-Ch CMOS Op Amp, 100kHz BW, 1.5-16V, SOIC, 10uA Product overview: TS27L2IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 16V, 10uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 16V, 10uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2IDT can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 100kHz BW, 1.5-16V, SOIC, 10uA Product overview: TS27L2IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 16V, 10uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 16V, 10uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Op Amps - 151558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151558
Op Amps 151558
STMicroelectronics TS27L2IDT

STMicroelectronics TS27L2IDT

Supplier's Site
Op Amps - 151560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151560
Op Amps 151560
STMicroelectronics TS27L2IDT

STMicroelectronics TS27L2IDT

Supplier's Site
Op Amps - 151560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151560P
Op Amps 151560P
Low Current Dual Cmos Op Ampl

Low Current Dual Cmos Op Ampl

Supplier's Site
 - TS27L2IDT - Rochester Electronics
Newburyport, MA, United States
TS27L2 - Amplifiers and Comparators-AMPLI

TS27L2 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2IDT - 093178-TS27L2IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2IDT
093178-TS27L2IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2IDT 093178-TS27L2IDT
Manufacturer: STMicroelectronics Win Source Part Number: 093178-TS27L2IDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 10μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 100kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 093178-TS27L2IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 10μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27L2IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27L2IDT
Instrumentation, OP Amps, Buffer Amps TS27L2IDT
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS27L2IDT
Operational Amplifiers - Op Amps TS27L2IDT
Operational Amplifiers - Op Amps Dual Prec Low-Power

Operational Amplifiers - Op Amps Dual Prec Low-Power

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS27L2IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27L2IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS27L2IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - TS27L2IDT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TS27L2IDT
Operational Amplifier/Comparator >> Operational Amplifier TS27L2IDT
Dual 1pA 100kHz SOP-8 Operational Amplifier ROHS

Dual 1pA 100kHz SOP-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27L2IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS27L2IDT
Instrumentation, OP Amps, Buffer Amps TS27L2IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier, Dual, 100 Khz, 2, 0.04 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics - 33R1414 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 100 Khz, 2, 0.04 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics
33R1414
Operational Amplifier, Dual, 100 Khz, 2, 0.04 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics 33R1414
Operational Amplifier, Dual, 100 kHz, 2, 0.04 V/ s, 3V to 16V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 100 kHz, 2, 0.04 V/ s, 3V to 16V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27L2IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27L2IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-2251-2-ND 687-TS27L2IDT 151558 TS27L2IDT 093178-TS27L2IDT TS27L2IDT TS27L2IDT TS27L2IDT TS27L2IDT TS27L2IDT 33R1414 TS27L2IDT
Product Name Instrumentation, Op Amps, Buffer Amps 100kHz 16V 10uA SOIC Operational Amplifier IC Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2IDT Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Dual, 100 Khz, 2, 0.04 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps
Slew Rate 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 4.00E-8 V/µs 0.0400 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SO-8 SOIC; SOIC8 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) SOP Surface Mount
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data