Manufacturer: STMicroelectronics
Win Source Part Number: 037092-TS27L2CN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 10μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-Mini DIP
2-Ch CMOS Op Amp, 100kHz BW, 8V, DIP Product overview: TS27L2CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 8V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 8V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2CN can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-Mini DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CMOS 2 CIRCUIT 8MINI DIP
IC CMOS 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 037092-TS27L2CN | 497-7676-5-ND | 687-TS27L2CN | TS27L2CN | TS27L2CN | TS27L2CN | TS27L2CN | 761-TS27L2CN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2CN | Instrumentation, Op Amps, Buffer Amps | 100kHz 8V DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 100KHZ 8DIP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 8DIP |
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 3 volts | |||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | ||||
| VOS | 1.1 millivolts | 1.1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.1000 MHz | 0.1000 MHz |