CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 716824-TS27L2CD
Packaging: Tube
Mounting Style: SMD
Supply Current: 10μA
Amplifier Type: General Purpose
Slew Rate: 0.04V/μs
Gain Bandwidth Product: 100kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 45mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TS27*2
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
CMOS Op Amp, 100kHz BW, 2-Ch, 8V, SO, 10uA Product overview: TS27L2CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 8V, 10uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 8V, 10uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2CD can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifier, Dual, 100 kHz, 2, 0.04 V/ s, 3V to 16V, SOIC, 8 RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Prec Low-Power
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-18690-ND | 716824-TS27L2CD | 687-TS27L2CD | TS27L2CD | 26M4435 | TS27L2CD | TS27L2CD | TS27L2CD | TS27L2CD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2CD | 100kHz 8V 10uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 100 Khz, 2, 0.04 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | 0.0400 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | 0degC ~ 70degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Features | Single-Supply |