Manufacturer: STMicroelectronics
Win Source Part Number: 054414-TS27L2BIPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 10μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-TSSOP
2-Ch CMOS Op Amp, 100kHz GBW, 1pA Ib, 8V Vcc, TSSOP Product overview: TS27L2BIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2BIPT can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 054414-TS27L2BIPT | TS27L2BIPT-ND | 687-TS27L2BIPT | TS27L2BIPT | TS27L2BIPT | TS27L2BIPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2BIPT | Instrumentation, Op Amps, Buffer Amps | 100kHz 8V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 3 volts | |||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | ||
| VOS | 0.2500 millivolts | 1.1 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 0.1000 MHz | 0.1000 MHz |