2-Ch CMOS Op Amp, 100kHz GBW, 1.5-16V, 1pA Ib, SO Package Product overview: TS27L2BIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2BIDT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SO
CMOS Amplifier 2 Circuit 8-SO
CMOS Amplifier 2 Circuit 8-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1114276-TS27L2BIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 10μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TS27L2 - Low Current Dual Cmos Op Amplifiers
IC CMOS 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps Dual Prec Low-Power
CMOS Amplifier 2 Circuit 8-SO
OPAMP, 100KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:100kHz; Slew Rate:0.04V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS27L2BIDT | 497-8083-6-ND | 1114276-TS27L2BIDT | TS27L2BIDT | TS27L2BIDT | TS27L2BIDT | TS27L2BIDT | 07AH7209 | TS27L2BIDT | TS27L2BIDT |
| Product Name | 100kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2BIDT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 100Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 volts | 3 to 16 volts | 3 volts | 3 volts | ||||||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | 0.0400 V/µs | ||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |