CMOS Amplifier 2 Circuit 8-Mini DIP
2-Ch CMOS Op Amp, 100kHz GBW, 1pA Ib, 8V Vcc Product overview: TS27L2AIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2AIN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054413-TS27L2AIN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 10μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8MINI DIP
CMOS Amplifier 2 Circuit 8-Mini DIP
IC CMOS 2 CIRCUIT 8MINI DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-7675-5-ND | 687-TS27L2AIN | 054413-TS27L2AIN | TS27L2AIN | TS27L2AIN | TS27L2AIN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100kHz 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2AIN | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | ||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | 0.0400 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |
| Standards | RoHS | RoHS |