STMicroelectronics, Inc. 100kHz 10uA 8V TSSOP Operational Amplifier IC TS27L2ACPT

Description
2-Ch CMOS Op Amp, 100kHz GBW, 10uA IQ, 8V Vcc, TSSOP Product overview: TS27L2ACPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 10uA, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 10uA, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2ACPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch CMOS Op Amp, 100kHz GBW, 10uA IQ, 8V Vcc, TSSOP Product overview: TS27L2ACPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 10uA, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 10uA, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2ACPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100kHz 10uA 8V TSSOP Operational Amplifier IC - 687-TS27L2ACPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100kHz 10uA 8V TSSOP Operational Amplifier IC
687-TS27L2ACPT
100kHz 10uA 8V TSSOP Operational Amplifier IC 687-TS27L2ACPT
2-Ch CMOS Op Amp, 100kHz GBW, 10uA IQ, 8V Vcc, TSSOP Product overview: TS27L2ACPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 10uA, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 10uA, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2ACPT can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 100kHz GBW, 10uA IQ, 8V Vcc, TSSOP Product overview: TS27L2ACPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 10uA, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 10uA, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2ACPT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2ACPT - 937579-TS27L2ACPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2ACPT
937579-TS27L2ACPT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2ACPT 937579-TS27L2ACPT
Manufacturer: STMicroelectronics Win Source Part Number: 937579-TS27L2ACPT Operating Temperature Range: 0°C ~ 70°C Features: CMOS Amplifier 2 Circuit - 8-TSSOP Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS27L2 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 937579-TS27L2ACPT
Operating Temperature Range: 0°C ~ 70°C
Features: CMOS Amplifier 2 Circuit - 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS27L2
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2ACPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27L2ACPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27L2ACPT
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27L2ACPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27L2ACPT
Instrumentation, OP Amps, Buffer Amps TS27L2ACPT
CMOS Amplifier 2 Circuit 8-TSSOP

CMOS Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS27L2ACPT 937579-TS27L2ACPT TS27L2ACPT TS27L2ACPT
Product Name 100kHz 10uA 8V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2ACPT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 8 volts
Slew Rate 0.0400 V/µs 0.0400 V/µs
Bandwidth 0.1000 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data