CMOS Amplifier 4 Circuit 14-DIP
4-Ch Op Amp, 3.5MHz GBW, 1pA Ib, 10mV Vos, DIP Product overview: TS274IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS274IN can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit 14-DIP
IC CMOS 4 CIRCUIT 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-5196-ND | 687-TS274IN | TS274IN | TS274IN | TS274IN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3.5MHz DIP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | -40degC ~ 125degC | |
| Standards | RoHS | RoHS |