CMOS Amplifier 4 Circuit 14-DIP
4-Ch Op Amp, 3.5MHz GBW, 5mV Vos, 1pA Ib, 8V Vcc, PDIP Product overview: TS274AIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS274AIN can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit 14-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS274AIN-ND | 687-TS274AIN | TS274AIN | TS274AIN | TS274AIN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3.5MHz 8V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | |
| Standards | RoHS | RoHS |