4-Ch Op Amp, 3.5MHz BW, 5.5V/µs SR, CMOS, SOIC Product overview: TS274AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS274AIDT can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 937578-TS274AIDT
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit - 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS274
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-15616-2, 497-15616-1, 497-15616-6, TS274AIDT-ND
TS274 - Amplifiers and Comparators-AMPLI
Operational Amplifiers - Op Amps Quad Hi-Performance
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
Operational Amplifier, QUAD, 3.5 MHz, 4, 5.5 V/ s, 3V to 16V, SOIC, 14 RoHS Compliant: Yes
CMOS Amplifier 4 Circuit 14-SO
IC OPAMP GP 3.5MHZ 14SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TS274AIDT | 1892000P | 1892000 | 497-15616-6-ND | 937578-TS274AIDT | TS274AIDT | TS274AIDT | TS274AIDT | TS274AIDT | 33R1420 | TS274AIDT | 761-TS274AIDT |
| Product Name | 3.5MHz 5.5V SOIC Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS274AIDT | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Quad, 3.5 Mhz, 4, 5.5 V/ S, 3V To 16V, Soic, 14 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 3.5MHZ 14SO | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 volts | |||||||||||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs | ||||||||
| Bandwidth | 3.5 MHz | |||||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |