CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-2248-5-ND | TS274AID | TS274AID | TS274AID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |
| Slew Rate | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 3 volts |