4-Ch Op Amp, 3.5MHz GBW, 1pA Ib, 5mV Vos, 8V Vcc, SO, CMOS Product overview: TS274ACDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS274ACDT can be used for catalog matching and distributor lookup.
TS274 - High Current Quad Cmos Op Amplifiers
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 122995-TS274ACDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Quad Hi-Performance
CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS274ACDT | TS274ACDT | 497-8081-1-ND | 122995-TS274ACDT | TS274ACDT | TS274ACDT | TS274ACDT | TS274ACDT |
| Product Name | 3.5MHz 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS274ACDT | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 volts | 3 to 16 volts | 3 volts | |||||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | |||
| Bandwidth | 3.5 MHz | 3.5 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |