Manufacturer: STMicroelectronics
Win Source Part Number: 043342-TS272IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Alternative Parts (Cross-Reference): TLC272CP; TS272BIN; TS27M2AMN; TS272IN;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 3.5MHz GBW, 5.5V/µs SR, 1.5-16V Supply, PDIP Product overview: TS272IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 5.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 5.5V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272IN can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-Mini DIP
CMOS Amplifier 2 Circuit 8-Mini DIP
IC CMOS 2 CIRCUIT 8MINI DIP
IC CMOS 2 CIRCUIT 8MINI DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 043342-TS272IN | 687-TS272IN | TS272IN-ND | TS272IN | TS272IN | TS272IN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272IN | 3.5MHz 5.5V 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 3 volts | |||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||
| VOS | 1.1 millivolts | 1.1 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 3.5 MHz | 3.5 MHz |