Manufacturer: STMicroelectronics
Win Source Part Number: 035012-TS272CDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Family Name: TS272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Alternative Parts (Cross-Reference): CLC2000ISO8MTR; CLC2000ISO8X; CLC2000ISO8; NJM13404E-TE1;
Introduction Date: August 25, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
TS272 - Amplifiers and Comparators-AMPLI
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 3.5MHz BW, 1.5-16V, CMOS, SO, SM Product overview: TS272CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272CDT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
OPAMP, 3.5MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
Operational Amplifier, Dual, 3.5 MHz, 2, 5.5 V/ s, 3V to 16V, SOIC, 8 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Hi-Performance
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 151555P | 035012-TS272CDT | TS272CDT | 497-15615-6-ND | 687-TS272CDT | TS272CDT | TS272CDT | 69AH3061 | 45Y8737 | TS272CDT | TS272CDT | TS272CDT |
| Product Name | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272CDT | Instrumentation, Op Amps, Buffer Amps | 3.5MHz 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 3.5Mhz, 0 To 70Deg C Rohs Compliant Stmicroelectronics | Operational Amplifier, Dual, 3.5 Mhz, 2, 5.5 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SO-8 | 8-SO | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||||
| Number of Pins | 8 | |||||||||||
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 3 volts | 3 volts | ||||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps |