2-Ch CMOS Op Amp, 3.5MHz GBW, 1pA Ib, 2mV Vos, SO Pkg Product overview: TS272BCDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272BCDT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1114271-TS272BCDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Alternative Parts (Cross-Reference): TLC27M2CDRG4; TS272ID; TS272BCDT; TS272BCD;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-SO
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS272BCDT | TS272BCDT-ND | 1114271-TS272BCDT | TS272BCDT | TS272BCDT | TS272BCDT |
| Product Name | 3.5MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272BCDT | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 8 volts | 3 to 16 volts | 3 volts | |||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | |
| Bandwidth | 3.5 MHz | 3.5 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |