Manufacturer: STMicroelectronics
Win Source Part Number: 1114269-TS272ACN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-Mini DIP
2Ch Op Amp, 3.5MHz GBW, 5mV Vos, 1mA Icc, PDIP Product overview: TS272ACN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5MHz, 1mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.5MHz, 1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272ACN can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8MINI DIP
IC CMOS 2 CIRCUIT 8MINI DIP
CMOS Amplifier 2 Circuit 8-Mini DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1114269-TS272ACN | TS272ACN-ND | 687-TS272ACN | TS272ACN | TS272ACN | TS272ACN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272ACN | Instrumentation, Op Amps, Buffer Amps | Dual 3.5MHz 1mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 3 volts | |||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||
| VOS | 0.9000 millivolts | 0.9000 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 3.5 MHz | 3.5 MHz |