STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271BID TS271BID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 798418-TS271BID Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 250μV Part Status: Obsolete(EOL) Family Name: TS271 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 8-SO Output Current per Channel: 45mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 100kHz Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Alternative Parts (Cross-Reference): ICL7616ACSA+; ICL7616ACSA+T ; ICL7616ACSA-T; ICL7616ACSA; Introduction Date: October 17, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 798418-TS271BID Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 250μV Part Status: Obsolete(EOL) Family Name: TS271 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 8-SO Output Current per Channel: 45mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 100kHz Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Alternative Parts (Cross-Reference): ICL7616ACSA+; ICL7616ACSA+T ; ICL7616ACSA-T; ICL7616ACSA; Introduction Date: October 17, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271BID - 798418-TS271BID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271BID
798418-TS271BID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271BID 798418-TS271BID
Manufacturer: STMicroelectronics Win Source Part Number: 798418-TS271BID Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 250μV Part Status: Obsolete(EOL) Family Name: TS271 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 8-SO Output Current per Channel: 45mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 100kHz Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Alternative Parts (Cross-Reference): ICL7616ACSA+; ICL7616ACSA+T ; ICL7616ACSA-T; ICL7616ACSA; Introduction Date: October 17, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 798418-TS271BID
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Part Status: Obsolete(EOL)
Family Name: TS271
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: 8-SO
Output Current per Channel: 45mA
SR - Slew Rate: 0.04 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): ICL7616ACSA+; ICL7616ACSA+T ; ICL7616ACSA-T; ICL7616ACSA;
Introduction Date: October 17, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100kHz 10uA 1.5V Operational Amplifier IC - 687-TS271BID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100kHz 10uA 1.5V Operational Amplifier IC
687-TS271BID
100kHz 10uA 1.5V Operational Amplifier IC 687-TS271BID
1ch Op Amp, 100kHz GBW, 10uA, 1.5V-16V, CMOS, SO Product overview: TS271BID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 10uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 10uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS271BID can be used for catalog matching and distributor lookup.

1ch Op Amp, 100kHz GBW, 10uA, 1.5V-16V, CMOS, SO Product overview: TS271BID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 10uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 10uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS271BID can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271BID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS271BID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS271BID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS271BID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS271BID
Instrumentation, OP Amps, Buffer Amps TS271BID
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 798418-TS271BID 687-TS271BID TS271BID TS271BID
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271BID 100kHz 10uA 1.5V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps
VOS 0.2500 millivolts 0.2500 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 0.1000 MHz 0.1000 MHz
Slew Rate 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 412422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD622AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details