2.8W Class D Audio Amp, 12dB Gain, 5.5V, DFN, SM Product overview: TS2007IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8W, 5.5V, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.8W, 5.5V, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS2007IQT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 381094-TS2007IQT
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
IC AMP CLASS D MONO 2.8W 8DFN
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
IC AMP CLASS D MONO 2.8W 8DFN
IC AMP CLASS D MONO 2.8W 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-TS2007IQT | 381094-TS2007IQT | 497-6031-2-ND | TS2007IQT | TS2007IQT | TS2007IQT | TS2007IQT |
| Product Name | 2.8W 5.5V DFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - TS2007IQT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad | Surface Mount | ||
| Operation Class | Class D | Class D | Class D |