The TS1874IN is a low power operational amplifier designed for a wide range of applications, operating with supply voltages from 1.8V to 6V. It features rail-to-rail input and output, allowing for maximum signal swing, and has a common mode input voltage range that extends 200mV beyond the supply voltages. The device consumes a low supply current of 400µA per channel while providing a gain bandwidth product of 1.6MHz and high output drive capability of up to 65mA. This amplifier is suitable for battery-powered applications, portable communication devices, and audio drivers, making it versatile for various electronic projects. The TS1874IN is available in a compact SOT23-5 package, which is beneficial for space-constrained designs. Additionally, it offers ESD tolerance of 2kV and latch-up immunity, enhancing its reliability in demanding environments.
1.8V min. voltage supply, micropower Product overview: TS1874IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1874IN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS1874IN | 497-2241-5-ND | TS1874IN | TS1874IN | TS1874IN |
| Product Name | 1.8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 6 volts | 1.8 volts | |||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |
| Bandwidth | 1.8 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |