General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
TS1872 - Amplifiers and Comparators-AMPLI
Operational Amplifiers - Op Amps LP Op Amp 1.8 to 6V 400uA 1.6 MHz 2kV
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-11016-6-ND | TS1872IYPT | TS1872IYPT | TS1872IYPT | TS1872IYPT | TS1872IYPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||
| Slew Rate | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP8 | 8-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |