2-Ch Op Amp, 480kHz BW, 6V Op, 162uA Supply, DIP Product overview: TS1852IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480kHz, 6V, 162uA, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 480kHz, 6V, 162uA, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1852IN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS1852IN | 497-2233-5-ND | TS1852IN | TS1852IN | TS1852IN |
| Product Name | 480kHz 6V 162uA DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 6 volts | 1.8 volts | |||
| Slew Rate | 0.2500 V/µs | 0.2500 V/µs | 2.50E-7 V/µs | 0.2500 V/µs | |
| Bandwidth | 0.6300 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |