Manufacturer: STMicroelectronics
Win Source Part Number: 381068-TS1851ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 16nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 162μA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 630kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1.8V Op Amp, 480kHz BW, 1-Ch, SOIC, 6V Max Product overview: TS1851ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 480kHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 480kHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1851ID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 381068-TS1851ID | 497-2231-5-ND | 687-TS1851ID | TS1851ID | TS1851ID | TS1851ID |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1851ID | Instrumentation, Op Amps, Buffer Amps | 1.8V 480kHz 6V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 to 6 volts | 1.8 volts | |||
| Source Current (IS) | 0.1620 milliamps | 0.1620 milliamps | 0.1620 milliamps | 0.1620 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 0.0160 µA | 0.0160 µA | ||||
| GBW | 0.6300 MHz | 0.6300 MHz |