Manufacturer: STMicroelectronics
Win Source Part Number: 901149-TS1220-6FP
Features: SCR
Package: Tube
Family Name: TS1220
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCR 600V 12A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 901149-TS1220-6FP | TS1220-6FP |
| Product Name | SCRs - Single - TS1220-6FP | Discrete Semiconductor Products - Thyristors - SCRs |
| Package Type | Tube |