TRANSIENT SURGE ARRESTOR, 28V, SOIC, FULL REEL; Reverse Stand-Off Voltage Vrwm:28V; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Vbo Max:38V; No. of Circuits:3Circuits RoHS Compliant: Yes
THYRISTOR, SURGE ARRESTOR, 28V, SOIC-8; Reverse Stand-Off Voltage Vrwm:28V; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Vbo Max:38V; No. of Circuits:3Circuits; Peak Pulse RoHS Compliant: Yes
THYRISTOR 28V 100A 8SOIC
TVS Diodes / ESD Suppressors 38V 300mA Triple
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 57P3835 | TPN3021RL | TPN3021RL | TPN3021RL |
| Product Name | Transient Surge Arrestor, 28V, Soic, Full Reel; Reverse Stand-Off Voltage Vrwm Stmicroelectronics | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS |