STMicroelectronics, Inc. TVS - TVS - Thyristors - TPI8011NRL TPI8011NRL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1111190-TPI8011NRL Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 1 Voltage - Breakover: 110V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1111190-TPI8011NRL Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 1 Voltage - Breakover: 110V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TPI8011NRL - 1111190-TPI8011NRL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TPI8011NRL
1111190-TPI8011NRL
TVS - TVS - Thyristors - TPI8011NRL 1111190-TPI8011NRL
Manufacturer: STMicroelectronics Win Source Part Number: 1111190-TPI8011NRL Packaging: Reel - TR Mounting: SMD (SMT) Number of Elements: 1 Voltage - Breakover: 110V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.154", 3.90mm Width) Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1111190-TPI8011NRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Elements: 1
Voltage - Breakover: 110V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: 8-SOIC (0.154", 3.90mm Width)
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1111190-TPI8011NRL
Product Name TVS - TVS - Thyristors - TPI8011NRL
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1040N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B634-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details