TRIAC Alternistor - Snubberless 800V 25A Through Hole TOP3
TRIAC ALTERNISTOR 800V 25A TOP3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | TPDV825RG-ND | TPDV825RG | TPDV825RG |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TOP-3 | TOP-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts |