TRIAC Alternistor - Snubberless 600V 40A Through Hole TOP3
TRIAC ALTERNISTOR 600V 40A TOP3
Triac, Alternistor, 600 V, 200 mA, 40 A, 350 A, 50 mA, 1.5 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 497-4441-5-ND | TPDV640RG | 26M4262 | TPDV640RG |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, Alternistor, 600 V, 200 Ma, 40 A, 350 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics | Triacs |
| Package Type | TOP-3 | TOP-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | |||
| IGT | 200 mA |