STMicroelectronics 600V 25A Triac TPDV625

Description
600V, 25A, ALTERNISTOR TRIAC, PLASTIC, TOP3, 3 PIN Product overview: TPDV625 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV625 can be used for catalog matching and distributor lookup.
Request a Quote
Description
600V, 25A, ALTERNISTOR TRIAC, PLASTIC, TOP3, 3 PIN Product overview: TPDV625 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV625 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 25A Triac
300-TPDV625
600V 25A Triac 300-TPDV625
600V, 25A, ALTERNISTOR TRIAC, PLASTIC, TOP3, 3 PIN Product overview: TPDV625 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV625 can be used for catalog matching and distributor lookup.

600V, 25A, ALTERNISTOR TRIAC, PLASTIC, TOP3, 3 PIN Product overview: TPDV625 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV625 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - TPDV625 - 1100826-TPDV625 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TPDV625
1100826-TPDV625
TVS - TVS - Thyristors - TPDV625 1100826-TPDV625
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100826-TPDV625 Number of Pins: 3 Categories: TVS - Thyristors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 600 V Max Operating Temperature: 125 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100826-TPDV625
Number of Pins: 3
Categories: TVS - Thyristors
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-TPDV625 1100826-TPDV625
Product Name 600V 25A Triac TVS - TVS - Thyristors - TPDV625
VRRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data