Thyristor Surge Protection Devices 240V 16A 2-Pin DO-15 T/R Product overview: TPA240 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 240V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPA240 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1271803-TPA240
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Capacitance: 25pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 240V
Voltage - Breakover: 320V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-TPA240 | 1271803-TPA240 |
| Product Name | 240V 16A Triac | TVS - TVS - Thyristors - TPA240 |
| Standards and Certifications | RoHS |