STMicroelectronics, Inc. TVS - TVS - Thyristors - TPA220 TPA220

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1271802-TPA220 Series: TPA, TRISIL Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AC, DO-15, Axial Capacitance: 25pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 293V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: TPA220 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): BR211-200; P2602GBLRP; T10B220B; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1271802-TPA220 Series: TPA, TRISIL Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AC, DO-15, Axial Capacitance: 25pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 293V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: TPA220 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): BR211-200; P2602GBLRP; T10B220B; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TPA220 - 1271802-TPA220 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TPA220
1271802-TPA220
TVS - TVS - Thyristors - TPA220 1271802-TPA220
Manufacturer: STMicroelectronics Win Source Part Number: 1271802-TPA220 Series: TPA, TRISIL Packaging: Tape in Box Mounting Style: Through Hole Package: DO-204AC, DO-15, Axial Capacitance: 25pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 293V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: TPA220 Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): BR211-200; P2602GBLRP; T10B220B; Introduction Date: November 16, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1271802-TPA220
Series: TPA, TRISIL
Packaging: Tape in Box
Mounting Style: Through Hole
Package: DO-204AC, DO-15, Axial
Capacitance: 25pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 220V
Part Status: Obsolete(EOL)
Voltage - Breakover: 293V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Family Name: TPA220
Categories: Circuit Protection
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): BR211-200; P2602GBLRP; T10B220B;
Introduction Date: November 16, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1271802-TPA220
Product Name TVS - TVS - Thyristors - TPA220
Package Type DO-204AC, DO-15, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B533-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details