STMicroelectronics, Inc. Thyristors TPA180

Description
180V Off-State 150A Ipp TVS Thyristor DO-204AC, DO-15, Axial
Request a Quote Datasheet
Description
180V Off-State 150A Ipp TVS Thyristor DO-204AC, DO-15, Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 497-12722-3-ND - DigiKey
Thief River Falls, MN, United States
Thyristors
497-12722-3-ND
Thyristors 497-12722-3-ND
180V Off-State 150A Ipp TVS Thyristor DO-204AC, DO-15, Axial

180V Off-State 150A Ipp TVS Thyristor DO-204AC, DO-15, Axial

Buy Now Datasheet
Electronic Wholesale - TPA180 - 1271780-TPA180 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPA180
1271780-TPA180
Electronic Wholesale - TPA180 1271780-TPA180
Manufacturer: STMicroelectronics Win Source Part Number: 1271780-TPA180 Packaging: Cut Tape (CT) Mounting Style: Through Hole Capacitance: 25pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 180V Voltage - Breakover: 240V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1271780-TPA180
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Capacitance: 25pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 180V
Voltage - Breakover: 240V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number 497-12722-3-ND 1271780-TPA180
Product Name Thyristors Electronic Wholesale - TPA180
Mounting / Packaging Through-Hole; DO-204AC (DO-15) Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Plug-In GFCI Plug Compact Size Auto Reset 5-15P UL Recognized - G20PAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 2469660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S220D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 22 volts
View Details