100V 150mA General Purpose Rectifier Diode, SM Product overview: TMMBAT46FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMMBAT46FILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 033213-TMMBAT46FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini MELF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode Schottky 100V 150mA (DC) Surface Mount Mini MELF
Diode Schottky 100V 150mA (DC) Surface Mount Mini MELF
Diode Schottky 100V 150mA (DC) Surface Mount Mini MELF
Schottky Diodes & Rectifiers 150mA 100 Volt
DIODE SCHOT 100V 150MA MINI MELF
DIODE SCHOT 100V 150MA MINI MELF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-TMMBAT46FILM | 033213-TMMBAT46FILM | 497-3273-2-ND | TMMBAT46FILM | TMMBAT46FILM | TMMBAT46FILM |
| Product Name | 100V 150mA Diode and Rectifier | Diodes, Rectifiers - Single - TMMBAT46FILM | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | MELF; Mini MELF | Mini MELF | MELF | ||
| RoHS Compliant | RoHS | |||||
| IO | 0.1500 amps | |||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |