Manufacturer: STMicroelectronics
Win Source Part Number: 1270752-TMMBAT46
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
0.15A, 100V, SILICON, SIGNAL DIODE, GLASS, MINIMELF-2 Product overview: TMMBAT46 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMMBAT46 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1270752-TMMBAT46 | 280-TMMBAT46 |
| Product Name | Diodes, Rectifiers - Single - TMMBAT46 | 0.15A 100V Diode and Rectifier |
| Package | SOD |