Manufacturer: STMicroelectronics
Win Source Part Number: 101344-TMMBAT41FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1mA
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini MELF
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Diode Schottky 100V 100mA (DC) Surface Mount Mini MELF
Diode Schottky 100V 100mA (DC) Surface Mount Mini MELF
Diode Schottky 100V 100mA (DC) Surface Mount Mini MELF
STMicroelectronics TMMBAT41FILM Diode
STMicroelectronics TMMBAT41FILM Diode
STMicroelectronics TMMBAT41FILM Diode
100V 100mA Signal Diode, Surface Mount, 2pF Product overview: TMMBAT41FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100mA, 2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 100mA, 2pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMMBAT41FILM can be used for catalog matching and distributor lookup.
DIODE SCHOT 100V 100MA MINI MELF
Schottky Diodes & Rectifiers SMALL SIGNAL SCHOTTKY DIODE
DIODE, SCHOTTKY, 0.1A, 100V, MINIMELF; Diode Configuration:Single
DIODE SCHOT 100V 100MA MINI MELF
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 101344-TMMBAT41FILM | 497-7669-1-ND | 6870861 | 6870861P | 280-TMMBAT41FILM | TMMBAT41FILM | TMMBAT41FILM | 33R1378 | TMMBAT41FILM |
| Product Name | Diodes, Rectifiers - Single - TMMBAT41FILM | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | SMD 100V 100mA 2pF Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 0.1A, 100V, Minimelf; Diode Configuration Stmicroelectronics | Single Diodes |
| Life Cycle Stage | Active | Active | |||||||
| Package | MELF; Mini MELF | Minimelf | MiniMELF; MiniMELF | Tape and Reel | Mini MELF | ||||
| VF | 0.4500 volts | 0.4500 volts | 1 volts | 0.4500 volts | |||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) | |||||
| Rectifier Configuration / Technology | Schottky |