Diode Schottky 60V 1A Surface Mount MELF
Diode Schottky 60V 1A Surface Mount MELF
Diode Schottky 60V 1A Surface Mount MELF
Manufacturer: STMicroelectronics
Win Source Part Number: 012400-TMBYV10-60FIL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Diode Schottky 1A 60V MELF
Diode Schottky 1A 60V MELF
Diode Schottky 1A 60V MELF
60V 1A Schottky Diode, MELF, Surface Mount Product overview: TMBYV10-60FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMBYV10-60FILM can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SMALL SIGNAL SCHOTTKY DIODE
DIODE, SCHOTTKY, 1A, 60V; Diode Configuration:Single
DIODE SCHOTTKY 60V 1A MELF
DIODE SCHOTTKY 60V 1A MELF
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 497-6601-2-ND | 012400-TMBYV10-60FILM | 6870802 | 6870802P | 280-TMBYV10-60FILM | TMBYV10-60FILM | 50M5206 | TMBYV10-60FILM | TMBYV10-60FILM |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - TMBYV10-60FILM | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 60V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode, Schottky, 1A, 60V; Diode Configuration Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | |||||
| Life Cycle Stage | Active | Active | |||||||
| Package | MELF; MELF | Melf | MELF; MELF | Tape and Reel | MELF | MELF; MELF | MELF; DO-213AB, MELF | MELF | |
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||||
| Rectifier Configuration / Technology | Schottky |