STMicroelectronics, Inc. Single Diodes TMBYV10-40FILM

Description
Diode Schottky 40V 1A Surface Mount MELF
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-7668-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7668-1-ND
Single Diodes 497-7668-1-ND
Diode Schottky 40V 1A Surface Mount MELF

Diode Schottky 40V 1A Surface Mount MELF

Buy Now Datasheet
Single Diodes - 497-7668-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7668-2-ND
Single Diodes 497-7668-2-ND
Diode Schottky 40V 1A Surface Mount MELF

Diode Schottky 40V 1A Surface Mount MELF

Buy Now Datasheet
Single Diodes - 497-7668-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7668-6-ND
Single Diodes 497-7668-6-ND
Diode Schottky 40V 1A Surface Mount MELF

Diode Schottky 40V 1A Surface Mount MELF

Buy Now Datasheet
1A 40V Diode and Rectifier - 280-TMBYV10-40FILM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 40V Diode and Rectifier
280-TMBYV10-40FILM
1A 40V Diode and Rectifier 280-TMBYV10-40FILM
1A 40V General Purpose Rectifier Diode, MELF, SM Product overview: TMBYV10-40FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMBYV10-40FILM can be used for catalog matching and distributor lookup.

1A 40V General Purpose Rectifier Diode, MELF, SM Product overview: TMBYV10-40FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMBYV10-40FILM can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - TMBYV10-40FILM - 012399-TMBYV10-40FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - TMBYV10-40FILM
012399-TMBYV10-40FILM
Diodes, Rectifiers - Single - TMBYV10-40FILM 012399-TMBYV10-40FILM
Manufacturer: STMicroelectronics Win Source Part Number: 012399-TMBYV10-40FIL M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: TMBYV10-40 Categories: Discrete Semiconductor Products Status: Active Case / Package: MELF Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 5819SM; 5819SME3; MLL5819; DL5819; Introduction Date: August 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012399-TMBYV10-40FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: TMBYV10-40
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 5819SM; 5819SME3; MLL5819; DL5819;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6870808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870808
Schottky Diodes & Rectifiers 6870808
Diode Schottky 1A 40V MELF

Diode Schottky 1A 40V MELF

Supplier's Site
Schottky Diodes & Rectifiers - 6870808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870808P
Schottky Diodes & Rectifiers 6870808P
Diode Schottky 1A 40V MELF

Diode Schottky 1A 40V MELF

Supplier's Site
Schottky Diodes & Rectifiers - 1657767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657767
Schottky Diodes & Rectifiers 1657767
Diode Schottky 1A 40V MELF

Diode Schottky 1A 40V MELF

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - TMBYV10-40FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
TMBYV10-40FILM
Discrete Semiconductor Products - Diodes - Rectifiers TMBYV10-40FILM
DIODE SCHOTTKY 40V 1A MELF

DIODE SCHOTTKY 40V 1A MELF

Supplier's Site
Single Diodes - TMBYV10-40FILM - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
TMBYV10-40FILM
Single Diodes TMBYV10-40FILM
DIODE SCHOTTKY 40V 1A MELF

DIODE SCHOTTKY 40V 1A MELF

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 1A MELF - 761-TMBYV10-40FILM - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A MELF
761-TMBYV10-40FILM
DIODE SCHOTTKY 40V 1A MELF 761-TMBYV10-40FILM
DIODE SCHOTTKY 40V 1A MELF

DIODE SCHOTTKY 40V 1A MELF

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
TMBYV10-40FILM
Schottky Diodes & Rectifiers TMBYV10-40FILM
Schottky Diodes & Rectifiers SMALL SIGNAL SCHOTTKY DIODE

Schottky Diodes & Rectifiers SMALL SIGNAL SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 497-7668-1-ND 280-TMBYV10-40FILM 012399-TMBYV10-40FILM 6870808 6870808P TMBYV10-40FILM TMBYV10-40FILM 761-TMBYV10-40FILM TMBYV10-40FILM
Product Name Single Diodes 1A 40V Diode and Rectifier Diodes, Rectifiers - Single - TMBYV10-40FILM Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 40V 1A MELF Schottky Diodes & Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Package Cut Tape MELF; MELF Melf MELF; MELF MELF MELF; DO-213AB, MELF MELF; DO-213AB, MELF MELF
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data