STMicroelectronics, Inc. 200V 31A Triac TLP200G-1

Description
Thyristor Surge Protection Devices 200V 31A 3-Pin(3+Tab) I2PAK Tube Product overview: TLP200G-1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 31A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TLP200G-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor Surge Protection Devices 200V 31A 3-Pin(3+Tab) I2PAK Tube Product overview: TLP200G-1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 31A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TLP200G-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 31A Triac
300-TLP200G-1
200V 31A Triac 300-TLP200G-1
Thyristor Surge Protection Devices 200V 31A 3-Pin(3+Tab) I2PAK Tube Product overview: TLP200G-1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 31A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TLP200G-1 can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 200V 31A 3-Pin(3+Tab) I2PAK Tube Product overview: TLP200G-1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 31A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TLP200G-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Thyristors - TLP200G-1 - 1108863-TLP200G-1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TLP200G-1
1108863-TLP200G-1
TVS - TVS - Thyristors - TLP200G-1 1108863-TLP200G-1
Manufacturer: STMicroelectronics Win Source Part Number: 1108863-TLP200G-1 Packaging: Tube/Rail Mounting: Through Hole Capacitance: 110pF Number of Elements: 1 Voltage - Breakover: 290V Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Peak Pulse Current(Ippm): 100A Alternative Parts (Cross-Reference): TLP200G; SMP100LC-200; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1108863-TLP200G-1
Packaging: Tube/Rail
Mounting: Through Hole
Capacitance: 110pF
Number of Elements: 1
Voltage - Breakover: 290V
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Peak Pulse Current(Ippm): 100A
Alternative Parts (Cross-Reference): TLP200G; SMP100LC-200;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-TLP200G-1 1108863-TLP200G-1
Product Name 200V 31A Triac TVS - TVS - Thyristors - TLP200G-1
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data