STMicroelectronics, Inc. Voltage Reference TL431AICT

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-323-6L
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-323-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-12010-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12010-1-ND
Voltage Reference 497-12010-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-323-6L

Buy Now Datasheet
Voltage Reference - 497-12010-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12010-6-ND
Voltage Reference 497-12010-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-323-6L

Buy Now Datasheet
Voltage Reference - 497-12010-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12010-2-ND
Voltage Reference 497-12010-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-323-6L

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-323-6L

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AICT - 032415-TL431AICT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AICT
032415-TL431AICT
PMIC - PMIC - Voltage Reference - TL431AICT 032415-TL431AICT
Manufacturer: STMicroelectronics Win Source Part Number: 032415-TL431AICT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-323-6L Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: STMicroelectronics
Win Source Part Number: 032415-TL431AICT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-323-6L
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431AICT
Precision Voltage Reference IC 693-TL431AICT
Adjustable micropower shunt voltage reference Product overview: TL431AICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AICT can be used for catalog matching and distributor lookup.

Adjustable micropower shunt voltage reference Product overview: TL431AICT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AICT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AICT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AICT
IC VREF SHUNT ADJ 1% SOT323-6L

IC VREF SHUNT ADJ 1% SOT323-6L

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
TL431AICT
PMIC - Voltage Reference TL431AICT
IC VREF SHUNT ADJ 1% SOT323-6L

IC VREF SHUNT ADJ 1% SOT323-6L

Supplier's Site Datasheet
Volt Ref, Shunt Adj, 2.495V, 105Deg C Rohs Compliant Stmicroelectronics - 47AK7067 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, 2.495V, 105Deg C Rohs Compliant Stmicroelectronics
47AK7067
Volt Ref, Shunt Adj, 2.495V, 105Deg C Rohs Compliant Stmicroelectronics 47AK7067
VOLT REF, SHUNT - ADJ, 2.495V, 105DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT - ADJ, 2.495V, 105DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-12010-1-ND 032415-TL431AICT 693-TL431AICT TL431AICT TL431AICT 47AK7067
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431AICT Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Volt Ref, Shunt Adj, 2.495V, 105Deg C Rohs Compliant Stmicroelectronics
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; 6-TSSOP, SC-88, SOT-363 Other; SOT-323-6L Other; SOT-323-6 Other; 6-TSSOP, SC-88, SOT-363
Accuracy 1 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR06AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
2.5V Precision Voltage Reference IC - 693-LM385M-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details