STMicroelectronics, Inc. 4MHz 16V 18V Operational Amplifier IC TL084IDT

Description
4-Ch JFET Op Amp, 4MHz BW, 16V/µs SR, SO, 18V Product overview: TL084IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch JFET Op Amp, 4MHz BW, 16V/µs SR, SO, 18V Product overview: TL084IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 16V 18V Operational Amplifier IC - 687-TL084IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MHz 16V 18V Operational Amplifier IC
687-TL084IDT
4MHz 16V 18V Operational Amplifier IC 687-TL084IDT
4-Ch JFET Op Amp, 4MHz BW, 16V/µs SR, SO, 18V Product overview: TL084IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084IDT can be used for catalog matching and distributor lookup.

4-Ch JFET Op Amp, 4MHz BW, 16V/µs SR, SO, 18V Product overview: TL084IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2220-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2220-6-ND
Instrumentation, Op Amps, Buffer Amps 497-2220-6-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2220-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2220-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2220-2-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2220-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2220-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2220-1-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Op Amps - 7141108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7141108
Op Amps 7141108
STMicroelectronics TL084IDT

STMicroelectronics TL084IDT

Supplier's Site
Op Amps - 7141108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7141108P
Op Amps 7141108P
STMicroelectronics TL084IDT

STMicroelectronics TL084IDT

Supplier's Site
Op Amps - 1686825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1686825
Op Amps 1686825
STMicroelectronics TL084IDT

STMicroelectronics TL084IDT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084IDT - 032299-TL084IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084IDT
032299-TL084IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084IDT 032299-TL084IDT
Manufacturer: STMicroelectronics Win Source Part Number: 032299-TL084IDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 16 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 3mV Family Name: TL084 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V Operating Supply Current: 1.4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 4MHz Alternative Parts (Cross-Reference): TL084IYD; TL084IYDT; ADA4000-4ARZ-RL; MC33179DG; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 032299-TL084IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Family Name: TL084
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TL084IYD; TL084IYDT; ADA4000-4ARZ-RL; MC33179DG;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL084IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL084IDT
Integrated Circuits (ICs) - Linear - Amplifiers TL084IDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site
Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics - 89K1730 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics
89K1730
Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics 89K1730
OP AMP, 4MHZ, 16V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 4MHZ, 16V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH2997 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH2997
Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH2997
OPAMP, 4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Ic, Op Amp, 4Mhz, 16V/ Us, Soic-14; No. Of Amplifiers Stmicroelectronics - 57P3732 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, 4Mhz, 16V/ Us, Soic-14; No. Of Amplifiers Stmicroelectronics
57P3732
Ic, Op Amp, 4Mhz, 16V/ Us, Soic-14; No. Of Amplifiers Stmicroelectronics 57P3732
IC, OP AMP, 4MHZ, 16V/ us, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IC, OP AMP, 4MHZ, 16V/ us, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL084IDT
Operational Amplifiers - Op Amps TL084IDT
Operational Amplifiers - Op Amps Quad Gen Purp JFET

Operational Amplifiers - Op Amps Quad Gen Purp JFET

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL084IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL084IDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site Datasheet
Operational Amplifier/Comparator >> FET InputAmplifiers - TL084IDT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
TL084IDT
Operational Amplifier/Comparator >> FET InputAmplifiers TL084IDT
3mV 4MHz 20pA Quad SOIC-14 FET InputAmplifiers ROHS

3mV 4MHz 20pA Quad SOIC-14 FET InputAmplifiers ROHS

Supplier's Site Datasheet
Linear Amplifier IC - 16478485 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16478485
Linear Amplifier IC 16478485
IC, OPERATIONAL AMPLIFIER, QUAD, 4 AMPLIFIER, 4 MHZ, 16 V/µS, 6V TO 36V, 14-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, OPERATIONAL AMPLIFIER, QUAD, 4 AMPLIFIER, 4 MHZ, 16 V/µS, 6V TO 36V, 14-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL084IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL084IDT
Instrumentation, OP Amps, Buffer Amps TL084IDT
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL084IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL084IDT
Instrumentation, OP Amps, Buffer Amps TL084IDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Radwell International Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TL084IDT 497-2220-6-ND 7141108 7141108P 032299-TL084IDT TL084IDT 89K1730 69AH2997 TL084IDT TL084IDT TL084IDT 16478485 TL084IDT TL084IDT
Product Name 4MHz 16V 18V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084IDT Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> FET InputAmplifiers Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 18 volts 6 to 36 volts 36 volts 6 to 36 volts 6 volts
Slew Rate 16 V/µs 16 V/µs 16 V/µs 1.60E-5 V/µs 16 V/µs 16 V/µs 16 V/µs
Bandwidth 4 MHz 4 MHz 4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648KRZ - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
Op Amps - 2139139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details