4-Ch Op Amp, JFET Input, 4MHz GBW, 18V, TSSOP Product overview: TL084CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 032297-TL084CPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): ADA4004-4ACPZ-R2; TL084CD; TL054CDB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
TL084 - Amplifiers and Comparators-AMPLI
J-FET Amplifier 4 Circuit 14-TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Gen Purp JFET
OP-AMP, 4MHZ, 0 TO 70DEG C, TSSOP-14 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TL084CPT | 032297-TL084CPT | 151551 | TL084CPT | 497-2219-2-ND | TL084CPT | TL084CPT | TL084CPT | TL084CPT | TL084CPT | 47AK7064 |
| Product Name | 4MHz 18V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CPT | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, 4Mhz, 0 To 70Deg C, Tssop-14 Rohs Compliant Stmicroelectronics | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 18 volts | 6 to 36 volts | 6 volts | 6 volts | |||||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | 16 V/µs | |||||
| Bandwidth | 4 MHz | 4 MHz | |||||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |