IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-DIP
Amplifier; Operational; +/-18V; 1.4 mA (Typ.) Supply; 3 mV (Typ.); 16 V/ms (Typ.
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084CN | TL084CN | TL084CN | 70013560 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier; Operational; +/-18V; 1.4 mA (Typ.) Supply; 3 mV (Typ.); 16 V/ms (Typ. |
| Supply Voltage (VS) | 6 volts | 6 to 36 volts | ||
| Slew Rate | 1.60E-5 V/µs | 16 V/µs | 16 V/µs | |
| Package Type | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | DIP | |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps |