STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TL084CDT

Description
J-FET Amplifier 4 Circuit 14-SO
Request a Quote Datasheet
Description
J-FET Amplifier 4 Circuit 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-2217-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2217-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2217-1-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2217-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2217-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2217-2-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2217-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2217-6-ND
Instrumentation, Op Amps, Buffer Amps 497-2217-6-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
 - TL084CDT - Rochester Electronics
Newburyport, MA, United States
TL084 - Amplifiers and Comparators-AMPLI

TL084 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CDT - 032293-TL084CDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CDT
032293-TL084CDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CDT 032293-TL084CDT
Manufacturer: STMicroelectronics Win Source Part Number: 032293-TL084CDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 16 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 3mV Family Name: TL084 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V Operating Supply Current: 1.4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 4MHz Alternative Parts (Cross-Reference): TL074L-S14-R; TL074G-S14-R; TL074L-S14-T; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 032293-TL084CDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Family Name: TL084
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TL074L-S14-R; TL074G-S14-R; TL074L-S14-T;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Op Amps - 7141098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7141098
Op Amps 7141098
STMicroelectronics TL084CDT

STMicroelectronics TL084CDT

Supplier's Site
Op Amps - 7141098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7141098P
Op Amps 7141098P
STMicroelectronics TL084CDT

STMicroelectronics TL084CDT

Supplier's Site
Op Amps - 1785172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1785172
Op Amps 1785172
STMicroelectronics TL084CDT

STMicroelectronics TL084CDT

Supplier's Site
Quad 4MHz 18V 16V Operational Amplifier IC - 687-TL084CDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 4MHz 18V 16V Operational Amplifier IC
687-TL084CDT
Quad 4MHz 18V 16V Operational Amplifier IC 687-TL084CDT
Quad Op Amp, 4MHz, 18V, 16V/µs, SOIC Product overview: TL084CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 18V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 18V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CDT can be used for catalog matching and distributor lookup.

Quad Op Amp, 4MHz, 18V, 16V/µs, SOIC Product overview: TL084CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 18V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 18V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL084CDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL084CDT
Instrumentation, OP Amps, Buffer Amps TL084CDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site
Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics - 89K1728 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics
89K1728
Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics 89K1728
OP AMP, 4MHZ, 16V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, 4MHZ, 16V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL084CDT
Operational Amplifiers - Op Amps TL084CDT
Operational Amplifiers - Op Amps Quad Gen Purp JFET

Operational Amplifiers - Op Amps Quad Gen Purp JFET

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL084CDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL084CDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL084CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL084CDT
Integrated Circuits (ICs) - Linear - Amplifiers TL084CDT
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL084CDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL084CDT
Instrumentation, OP Amps, Buffer Amps TL084CDT
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-2217-1-ND TL084CDT 032293-TL084CDT 7141098 7141098P 687-TL084CDT TL084CDT 89K1728 TL084CDT TL084CDT TL084CDT TL084CDT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CDT Op Amps Op Amps Quad 4MHz 18V 16V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.4 milliamps 1.4 milliamps 1.4 milliamps 1.4 milliamps
Slew Rate 16 V/µs 16 V/µs 16 V/µs 16 V/µs 16 V/µs 1.60E-5 V/µs 16 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC14 14-SO SOIC; Soic SOIC; SOIC Tape and Reel Surface Mount Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201-SP Space Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203V2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details
Op Amps - 8233006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details