4MHz Op Amp, JFET Input, 4-Ch, SOIC, 18V Product overview: TL084CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CD can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SO
J-FET Amplifier 4 Circuit 14-SO
IC OPAMP JFET 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Gen Purp JFET
IC OPAMP JFET 4 CIRCUIT 14SO
IC OPAMP JFET 4 CIRCUIT 14SO
Operational Amplifier, QUAD, 4 MHz, 4, 16 V/ s, 6V to 36V, SOIC, 14 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL084CD | 497-TL084CD-ND | TL084CD | TL084CD | TL084CD | TL084CD | TL084CD | 95M9110 |
| Product Name | 4MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 4 Mhz, 4, 16 V/ S, 6V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 18 volts | 36 volts | 6 volts | |||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | |||
| Bandwidth | 4 MHz | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |