Manufacturer: STMicroelectronics
Win Source Part Number: 032292-TL084BIPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Family Name: TL084
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TL034CPWLE; TL074CPWLE; TL074CPWRE4;
Introduction Date: February 15, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
J-FET Amplifier 4 Circuit 14-TSSOP
JFET inputs, low input bias current Product overview: TL084BIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BIPT can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 032292-TL084BIPT | 497-14871-2-ND | 687-TL084BIPT | TL084BIPT | TL084BIPT | TL084BIPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BIPT | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 36 volts | 6 volts | ||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | ||||
| GBW | 4 MHz | 4 MHz |