STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BIN TL084BIN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 899738-TL084BIN Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: J-FET Amplifier 4 Circuit - 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TL084 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 899738-TL084BIN Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: J-FET Amplifier 4 Circuit - 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TL084 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BIN - 899738-TL084BIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BIN
899738-TL084BIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BIN 899738-TL084BIN
Manufacturer: STMicroelectronics Win Source Part Number: 899738-TL084BIN Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: J-FET Amplifier 4 Circuit - 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TL084 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 899738-TL084BIN
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: J-FET Amplifier 4 Circuit - 14-DIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TL084
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-7043-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-7043-5-ND
Instrumentation, Op Amps, Buffer Amps 497-7043-5-ND
J-FET Amplifier 4 Circuit 14-DIP

J-FET Amplifier 4 Circuit 14-DIP

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-TL084BIN
Operational Amplifier IC 687-TL084BIN
JFET inputs, low input bias current Product overview: TL084BIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BIN can be used for catalog matching and distributor lookup.

JFET inputs, low input bias current Product overview: TL084BIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BIN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL084BIN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL084BIN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL084BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL084BIN
Instrumentation, OP Amps, Buffer Amps TL084BIN
J-FET Amplifier 4 Circuit 14-DIP

J-FET Amplifier 4 Circuit 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL084BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL084BIN
Integrated Circuits (ICs) - Linear - Amplifiers TL084BIN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 899738-TL084BIN 497-7043-5-ND 687-TL084BIN TL084BIN TL084BIN TL084BIN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BIN Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type DIP; 14-DIP DIP; "14-DIP (0.300"", 7.62mm)" DIP DIP; 14-DIP (0.300\", 7.62mm) 14-DIP (0.300, 7.62mm)
Operating Range Automotive
Source Current (IS) 1.4 milliamps 1.4 milliamps 1.4 milliamps
Slew Rate 16 V/µs 16 V/µs 16 V/µs 1.60E-5 V/µs
Unlock Full Specs
to access all available technical data